Pasternack RF Switches PE71S6433

Description
Transfer Failsafe DC to 18 GHz E
Request a Quote Datasheet
Description
Transfer Failsafe DC to 18 GHz E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6433-ND - DigiKey
Thief River Falls, MN, United States
Transfer Failsafe DC to 18 GHz E

Transfer Failsafe DC to 18 GHz E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6433-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF and Microwave Switch - SKY13343-92LF - Richardson RFPD
Specs
Type SPDT
View Details
2 suppliers
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
RF Coaxial Switches - NMSD2V - kTB Solutions
Specs
Frequency Range 0.0 to 53000 MHz
Type Double Pole Double Throw; DPDT
View Details