RF Switch IC General Purpose SPDT 50Ohm Module
IC RF SWITCH SPDT 18GHZ MODULE
RF Switch IC General Purpose SPDT 50Ohm Module
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 6099-PE71S6407-ND | PE71S6407 | PE71S6407 |
| Product Name | RF Switches | RF and Wireless - RF Switches | RF Switches |
| Package Type | Module, SMA Connectors | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| Frequency Range | 0.0 to 18000 MHz | ? to 18000 MHz | 18000 MHz |
| Insertion Loss | 0.1500 dB | 0.1500 dB | 0.1500 dB |