Pasternack RF Switches PE71S6395

Description
RF Switch IC General Purpose SPDT 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6395-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm Module

RF Switch IC General Purpose SPDT 50Ohm Module

Buy Now Datasheet
RF Switches - PE71S6395 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6395
RF Switches PE71S6395
RF Switch IC General Purpose SPDT 50Ohm Module

RF Switch IC General Purpose SPDT 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - PE71S6395 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6395
RF and Wireless - RF Switches PE71S6395
IC RF SWITCH SPDT 18GHZ MODULE

IC RF SWITCH SPDT 18GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 6099-PE71S6395-ND PE71S6395 PE71S6395
Product Name RF Switches RF Switches RF and Wireless - RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz 18000 MHz ? to 18000 MHz
Insertion Loss 0.1500 dB 0.1500 dB 0.1500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-RFSW8008TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 7-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 300 to 5925 MHz
View Details
Mechanical Switch Assembly, 6 x SP6T, DC - 40 GHz, 2U, 2.92 mm - ZT-6SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40 MHz
Isolation 90 dB
View Details
RF Coaxial Switches - NMS2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details