Pasternack RF Switches PE71S6390

Description
RF Switch IC General Purpose DPDT 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6390-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm Module

RF Switch IC General Purpose DPDT 50Ohm Module

Buy Now Datasheet
RF Switches - PE71S6390 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6390
RF Switches PE71S6390
RF Switch IC General Purpose DPDT 50Ohm Module

RF Switch IC General Purpose DPDT 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - PE71S6390 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6390
RF and Wireless - RF Switches PE71S6390
IC RF SWITCH DPDT 12GHZ MODULE

IC RF SWITCH DPDT 12GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 6099-PE71S6390-ND PE71S6390 PE71S6390
Product Name RF Switches RF Switches RF and Wireless - RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 12000 MHz 12000 MHz ? to 12000 MHz
Insertion Loss 0.2000 dB 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGSA141MN10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Operating Temperature 125 C (257 F)
Frequency Range 100 to 4000 MHz
View Details
3 suppliers
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
1.0 - 6.0 GHz SP3T Switch, 50 Ω Terminated - SKY13408-465LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 1000 to 6000 MHz
Isolation 24 to 28 dB
View Details
4 suppliers
Mechanical Switch Assembly, 8 x SP4T, DC - 18 GHz, 3U, SMA - ZT-8SP4T-18SL - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details