Pasternack RF Switches PE71S6380

Description
RF Switch IC General Purpose SP6T 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP6T 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6380-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm Module

RF Switch IC General Purpose SP6T 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - PE71S6380 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6380
RF and Wireless - RF Switches PE71S6380
IC RF SWITCH SP6T 18GHZ MODULE

IC RF SWITCH SP6T 18GHZ MODULE

Supplier's Site
RF Switches - PE71S6380 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6380
RF Switches PE71S6380
RF Switch IC General Purpose SP6T 50Ohm Module

RF Switch IC General Purpose SP6T 50Ohm Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 6099-PE71S6380-ND PE71S6380 PE71S6380
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz ? to 18000 MHz 18000 MHz
Insertion Loss 0.1500 dB 0.1500 dB 0.1500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-RFSW8008TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 7-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 300 to 5925 MHz
View Details
1.0 to 6.0 GHz SPDT Switch - SKY13585-679LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 1000 to 6000 MHz
Isolation 38 dB
View Details
4 suppliers
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSW-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details
RF Coaxial Switches - NMS8ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details