Pasternack RF Switches PE71S6353

Description
RF Switch IC General Purpose SPDT 50Ohm Module
Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE71S6353 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6353
RF Switches PE71S6353
RF Switch IC General Purpose SPDT 50Ohm Module

RF Switch IC General Purpose SPDT 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - PE71S6353 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6353
RF and Wireless - RF Switches PE71S6353
IC RF SWITCH SPDT 18GHZ MODULE

IC RF SWITCH SPDT 18GHZ MODULE

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number PE71S6353 PE71S6353
Product Name RF Switches RF and Wireless - RF Switches
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 18000 MHz ? to 18000 MHz
Insertion Loss 0.1500 dB 0.1500 dB
Isolation 80 dB 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
RF - Antenna tuners - BGSA142MN12 - BGSA142MN12 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
Mechanical Switch Assembly, DC-40 GHz, 2 x Absorptive SPDT - RC-2SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.1 dB
View Details
RF Coaxial Switches - NMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details