Pasternack RF Switches PE7140

Description
SP4T N Manual Knob Switch Surge
Request a Quote Datasheet
Description
SP4T N Manual Knob Switch Surge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE7140-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
6099-PE7140-ND
RF Switches 6099-PE7140-ND
SP4T N Manual Knob Switch Surge

SP4T N Manual Knob Switch Surge

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE7140-ND
Product Name RF Switches
Frequency Range 0.0 to 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63VHDRP+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers
RF ICs - 1832553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Msop
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details