Pasternack Coaxial Connector (RF) Terminators PE6TR1122

Description
2 Watt RF Load 6 GHz with 4.3-10
Request a Quote Datasheet
Description
2 Watt RF Load 6 GHz with 4.3-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 6099-PE6TR1122-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
6099-PE6TR1122-ND
Coaxial Connector (RF) Terminators 6099-PE6TR1122-ND
2 Watt RF Load 6 GHz with 4.3-10

2 Watt RF Load 6 GHz with 4.3-10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE6TR1122-ND
Product Name Coaxial Connector (RF) Terminators
Mounting Free Hanging, Cap
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
75 OHM F Connector, F Straight Plug - 110677 - PIC Wire & Cable
Specs
Connector Type Type F
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 2469507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 0.900 GHz
View Details