Pasternack Coaxial Connector (RF) Terminators PE6TR1106

Description
Terminator Coax Connector Plug, Male Pin 2.92mm 50 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Plug, Male Pin 2.92mm 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 6099-PE6TR1106-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
6099-PE6TR1106-ND
Coaxial Connector (RF) Terminators 6099-PE6TR1106-ND
Terminator Coax Connector Plug, Male Pin 2.92mm 50 Ohms

Terminator Coax Connector Plug, Male Pin 2.92mm 50 Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE6TR1106-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type 2.92mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Right Angle
View Details
RF Connectors - 1052067-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
Cable Connectors - NCN-FG-Z600-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
MHF2 Female R/A Connector - ET-MHF2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
View Details