Pasternack Coaxial Connector (RF) Terminators PE6TR1100

Description
Terminator Coax Connector Plug, Male Pin 1.85mm 50 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Plug, Male Pin 1.85mm 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 6099-PE6TR1100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
6099-PE6TR1100-ND
Coaxial Connector (RF) Terminators 6099-PE6TR1100-ND
Terminator Coax Connector Plug, Male Pin 1.85mm 50 Ohms

Terminator Coax Connector Plug, Male Pin 1.85mm 50 Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE6TR1100-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type 1.85mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1120830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
BNC (M) St. Connector for RG11 Cable - ET-BMS-19 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1059506-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
Cable Connectors - NCS-MG-A800-2 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details