Pasternack Coaxial Connector (RF) Terminators PE6TR002

Description
1 Watt RF Load Up to 4 GHz with
Request a Quote Datasheet
Description
1 Watt RF Load Up to 4 GHz with
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 6099-PE6TR002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
6099-PE6TR002-ND
Coaxial Connector (RF) Terminators 6099-PE6TR002-ND
1 Watt RF Load Up to 4 GHz with

1 Watt RF Load Up to 4 GHz with

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE6TR002-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1120824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
TNC (F) Bulkhead R/A Connector for RG58 Cable - ET-TFRA-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Right Angle
View Details
RF Connectors - 1050740-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details