Pasternack Coaxial Connector (RF) Accessories PE6264

Description
2.4mm Male Shorting Dust Cap wit
Request a Quote Datasheet
Description
2.4mm Male Shorting Dust Cap wit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - 6099-PE6264-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
6099-PE6264-ND
Coaxial Connector (RF) Accessories 6099-PE6264-ND
2.4mm Male Shorting Dust Cap wit

2.4mm Male Shorting Dust Cap wit

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE6264-ND
Product Name Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
SMA Female Straight Edge PCB Mount Connector - ET-SFS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1059617-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details