Pasternack Coaxial Connector (RF) Terminators PE6175

Description
1 Watt RF Load Up to 40 GHz with
Request a Quote Datasheet
Description
1 Watt RF Load Up to 40 GHz with
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 6099-PE6175-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
6099-PE6175-ND
Coaxial Connector (RF) Terminators 6099-PE6175-ND
1 Watt RF Load Up to 40 GHz with

1 Watt RF Load Up to 40 GHz with

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE6175-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type 2.92mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F
Geometry Straight
Frequency 1.000 GHz
View Details
BNC Female To SMA Male RF Adapter - ET-BFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
RF Connector Launchers - 1052959-1 - TE Connectivity
Specs
Mounting Panel Mount, Board Mount
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NCB-MG-A500-1 - kTB Solutions
Specs
Connector Type BNC
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details