Pasternack Coaxial Connector (RF) Terminators PE6156A

Description
2 Watt RF Load Up to 4 GHz with
Request a Quote Datasheet
Description
2 Watt RF Load Up to 4 GHz with
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 6099-PE6156A-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
6099-PE6156A-ND
Coaxial Connector (RF) Terminators 6099-PE6156A-ND
2 Watt RF Load Up to 4 GHz with

2 Watt RF Load Up to 4 GHz with

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE6156A-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1051639-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 1407604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details