Pasternack RF Antennas PE51YA1019

Description
904MHz, 944MHz GSM, ISM, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M, WLAN Yagi RF Antenna 880MHz ~ 928MHz, 928MHz ~ 960MHz 7dBi, 7.5dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
904MHz, 944MHz GSM, ISM, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M, WLAN Yagi RF Antenna 880MHz ~ 928MHz, 928MHz ~ 960MHz 7dBi, 7.5dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51YA1019-ND - DigiKey
Thief River Falls, MN, United States
904MHz, 944MHz GSM, ISM, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M, WLAN Yagi RF Antenna 880MHz ~ 928MHz, 928MHz ~ 960MHz 7dBi, 7.5dBi N Type Female Bracket Mount

904MHz, 944MHz GSM, ISM, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M, WLAN Yagi RF Antenna 880MHz ~ 928MHz, 928MHz ~ 960MHz 7dBi, 7.5dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51YA1019-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M, WLAN
Primary Frequency Range 904.0 to 944.0 MHz
Gain 7 to 7.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 1513472-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details