904MHz, 944MHz GSM, ISM, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M, WLAN Yagi RF Antenna 880MHz ~ 928MHz, 928MHz ~ 960MHz 11dBi, 11.5dBi N Type Female Bracket Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51YA1017-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M, WLAN |
| Primary Frequency Range | 904.0 to 944.0 MHz |
| Gain | 11 to 11.5 dB |
| VSWR | 1.5 :1 |
Dual slant ±45°