417.5MHz, 452.5MHz CDMA, LoRA Yagi RF Antenna 400MHz ~ 435MHz, 435MHz ~ 470MHz 10dBi, 10.5dBi N Type Female Bracket Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51YA1015-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; CDMA, LoRA |
| Primary Frequency Range | 417.5 to 452.5 MHz |
| Gain | 10 to 10.5 dB |
Right hand circular polarised