900 MHz 9 dBi SS Yagi Antenna
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51YA1012-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, RFID |
| Primary Frequency Range | 925.0 MHz |
| Gain | 9 dB |
| VSWR | 1.5 :1 |
Vertical