Pasternack RF Antennas PE51YA1005

Description
5.8 GHz 16.5 dBi Yagi Antenna
Request a Quote Datasheet
Description
5.8 GHz 16.5 dBi Yagi Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51YA1005-ND - DigiKey
Thief River Falls, MN, United States
5.8 GHz 16.5 dBi Yagi Antenna

5.8 GHz 16.5 dBi Yagi Antenna

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51YA1005-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/n, Bluetooth, ISM, Wi-Fi, WLAN
Primary Frequency Range 5780.0 MHz
Gain 16.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
Antennas - 1-1513472-7 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details