2.4 GHz 9 dBi Yagi Antenna
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51YA1001-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11b/g/n, Bluetooth, ISM, Wi-Fi |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 9 dB |
| VSWR | 1.5 :1 |
Dual slant ±45°