Pasternack RF Antennas PE51SE1006

Description
698-960/1710-2700 MHz 90 Degree
Request a Quote Datasheet
Description
698-960/1710-2700 MHz 90 Degree
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51SE1006-ND - DigiKey
Thief River Falls, MN, United States
698-960/1710-2700 MHz 90 Degree

698-960/1710-2700 MHz 90 Degree

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51SE1006-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 802.11b/g, IoT, LoRa, LPWAN, LTE-M, M2M, NB-IoT, Wi-Fi
Primary Frequency Range 829.0 to 2205.0 MHz
Gain 13 to 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers
OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers