Pasternack RF Antennas PE51RD1026

Description
4.76GHz Bluetooth, loT, Wi-Fi, Zigbee™, Z-Wave Blade, Tilt/Swivel RF Antenna 2.4GHz ~ 7.125GHz 3dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
4.76GHz Bluetooth, loT, Wi-Fi, Zigbee™, Z-Wave Blade, Tilt/Swivel RF Antenna 2.4GHz ~ 7.125GHz 3dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51RD1026-ND - DigiKey
Thief River Falls, MN, United States
4.76GHz Bluetooth, loT, Wi-Fi, Zigbee™, Z-Wave Blade, Tilt/Swivel RF Antenna 2.4GHz ~ 7.125GHz 3dBi RP-SMA Male Connector Mount

4.76GHz Bluetooth, loT, Wi-Fi, Zigbee™, Z-Wave Blade, Tilt/Swivel RF Antenna 2.4GHz ~ 7.125GHz 3dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51RD1026-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, loT, Wi-Fi, Zigbee™, Z-Wave
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1408040 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details