Pasternack RF Antennas PE51RD1025

Description
4.76GHz Bluetooth, loT, Wi-Fi, Zigbee™, Z-Wave Blade, Tilt/Swivel RF Antenna 2.4GHz ~ 7.125GHz 3dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
4.76GHz Bluetooth, loT, Wi-Fi, Zigbee™, Z-Wave Blade, Tilt/Swivel RF Antenna 2.4GHz ~ 7.125GHz 3dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51RD1025-ND - DigiKey
Thief River Falls, MN, United States
4.76GHz Bluetooth, loT, Wi-Fi, Zigbee™, Z-Wave Blade, Tilt/Swivel RF Antenna 2.4GHz ~ 7.125GHz 3dBi SMA Male Connector Mount

4.76GHz Bluetooth, loT, Wi-Fi, Zigbee™, Z-Wave Blade, Tilt/Swivel RF Antenna 2.4GHz ~ 7.125GHz 3dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51RD1025-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, loT, Wi-Fi, Zigbee™, Z-Wave
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RFID Antennas - 2272063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Connectors SMA
View Details