Pasternack RF Antennas PE51RD1024

Description
2.45GHz Bluetooth, ISM, Wi-Fi, WLAN Blade, Tilt/Swivel RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-TNC Male Connector Mount
Request a Quote Datasheet
Description
2.45GHz Bluetooth, ISM, Wi-Fi, WLAN Blade, Tilt/Swivel RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-TNC Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51RD1024-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, ISM, Wi-Fi, WLAN Blade, Tilt/Swivel RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-TNC Male Connector Mount

2.45GHz Bluetooth, ISM, Wi-Fi, WLAN Blade, Tilt/Swivel RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51RD1024-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 1513157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 960.0 MHz
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details