Pasternack RF Antennas PE51RD1021

Description
2.45GHz Bluetooth, ISM, Wi-Fi, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-SMA Male Magnetic
Request a Quote Datasheet
Description
2.45GHz Bluetooth, ISM, Wi-Fi, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-SMA Male Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51RD1021-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, ISM, Wi-Fi, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-SMA Male Magnetic

2.45GHz Bluetooth, ISM, Wi-Fi, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51RD1021-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, WLAN
Primary Frequency Range 2450.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118308-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Wi-Fi, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details