Pasternack RF Antennas PE51RD1016

Description
2.45GHz Bluetooth, ISM, Wi-Fi, WLAN Blade, Tilt/Swivel RF Antenna 2.4GHz ~ 2.5GHz 4.52dBi RP-TNC Male Connector Mount
Request a Quote Datasheet
Description
2.45GHz Bluetooth, ISM, Wi-Fi, WLAN Blade, Tilt/Swivel RF Antenna 2.4GHz ~ 2.5GHz 4.52dBi RP-TNC Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51RD1016-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, ISM, Wi-Fi, WLAN Blade, Tilt/Swivel RF Antenna 2.4GHz ~ 2.5GHz 4.52dBi RP-TNC Male Connector Mount

2.45GHz Bluetooth, ISM, Wi-Fi, WLAN Blade, Tilt/Swivel RF Antenna 2.4GHz ~ 2.5GHz 4.52dBi RP-TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51RD1016-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344657-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details