915MHz GSM, LPWAN, ISM Whip, Straight RF Antenna 900MHz ~ 930MHz 5dBi RP-SMA Connector Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51RD1010-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM, LPWAN, ISM |
| Primary Frequency Range | 915.0 MHz |
| Gain | 5 dB |
Vertical