Pasternack RF Antennas PE51RD1009

Description
910MHz LPWAN, LoRA, IoT, M2M, ISM Blade, Tilt/Swivel RF Antenna 860MHz ~ 960MHz 3dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
910MHz LPWAN, LoRA, IoT, M2M, ISM Blade, Tilt/Swivel RF Antenna 860MHz ~ 960MHz 3dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51RD1009-ND - DigiKey
Thief River Falls, MN, United States
910MHz LPWAN, LoRA, IoT, M2M, ISM Blade, Tilt/Swivel RF Antenna 860MHz ~ 960MHz 3dBi SMA Male Connector Mount

910MHz LPWAN, LoRA, IoT, M2M, ISM Blade, Tilt/Swivel RF Antenna 860MHz ~ 960MHz 3dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51RD1009-ND
Product Name RF Antennas
Applications Modem or Wireless Network; LPWAN, LoRA, IoT, M2M, ISM
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details