Pasternack RF Antennas PE51RD1008

Description
910MHz LPWAN, LoRA, IoT, M2M, ISM Blade, Tilt/Swivel RF Antenna 860MHz ~ 960MHz 3dBi RP-SMA Connector Mount
Request a Quote Datasheet
Description
910MHz LPWAN, LoRA, IoT, M2M, ISM Blade, Tilt/Swivel RF Antenna 860MHz ~ 960MHz 3dBi RP-SMA Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51RD1008-ND - DigiKey
Thief River Falls, MN, United States
910MHz LPWAN, LoRA, IoT, M2M, ISM Blade, Tilt/Swivel RF Antenna 860MHz ~ 960MHz 3dBi RP-SMA Connector Mount

910MHz LPWAN, LoRA, IoT, M2M, ISM Blade, Tilt/Swivel RF Antenna 860MHz ~ 960MHz 3dBi RP-SMA Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51RD1008-ND
Product Name RF Antennas
Applications Modem or Wireless Network; LPWAN, LoRA, IoT, M2M, ISM
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2367286-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details