Pasternack RF Antennas PE51RD1007

Description
2.4 GHz 5 dBi Rubber Duck Antenn
Request a Quote Datasheet
Description
2.4 GHz 5 dBi Rubber Duck Antenn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51RD1007-ND - DigiKey
Thief River Falls, MN, United States
2.4 GHz 5 dBi Rubber Duck Antenn

2.4 GHz 5 dBi Rubber Duck Antenn

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51RD1007-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11g/n, ISM, WLAN
Primary Frequency Range 2450.0 MHz
Gain 5.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data