ANTENNA 2.4-2.5GHz, 12 DBI, N
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51OM1051TB-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; General Purpose |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 12 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)