788.5MHz, 2.205GHz 5G, LTE Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 6dBi, 6dBi N Type Female Bracket Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51OM1039-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; 5G, LTE |
| Primary Frequency Range | 788.5 to 2205.0 MHz |
| Gain | 6 dB |
Vertical