RF ANT 700MHZ WHIP STR POLE MNT
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51OM1038-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; RF Antennas |
| Primary Frequency Range | 700.0 to 2600.0 MHz |
| Gain | 6 to 8 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)