8 DBI OMNI 698-960MHZ N(F) Product overview: PE51OM1036 from Pasternack is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PE51OM1036 can be used for catalog matching and distributor lookup.
829MHz 5G, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz 8dBi N Type Female Bracket Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 875-PE51OM1036 | 6099-PE51OM1036-ND |
| Product Name | 960MHZ Rf Antenna | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; GPS; 5G, LTE |
| Primary Frequency Range | 698.0 to 960.0 MHz | 829.0 MHz |
| Technology Type | Whip, Straight | Whip |