Pasternack RF Antennas PE51OM1035

Description
829MHz 5G, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz 8dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
829MHz 5G, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz 8dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51OM1035-ND - DigiKey
Thief River Falls, MN, United States
829MHz 5G, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz 8dBi N Type Female Bracket Mount

829MHz 5G, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz 8dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51OM1035-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; 5G, LTE
Primary Frequency Range 829.0 MHz
Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details