787.5MHz, 2.205GHz 4G, 5G, Bluetooth, loT, Zigbee™, Z-Wave Whip, Straight RF Antenna 615MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 0dBi, 3.5dBi N Type Female Connector Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51OM1029-ND |
| Product Name | RF Antennas |
| Applications | 4G, 5G, Bluetooth, loT, Zigbee™, Z-Wave |
| Primary Frequency Range | 787.5 to 2205.0 MHz |
| Gain | 0.0 to 3.5 dB |
Vertical