Pasternack RF Antennas PE51OM1027

Description
787.5MHz, 2.205GHz 4G, 5G, Bluetooth, loT, Zigbee™, Z-Wave Whip, Straight RF Antenna 615MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 0dBi, 3.5dBi N Type Female Connector Mount
Request a Quote Datasheet
Description
787.5MHz, 2.205GHz 4G, 5G, Bluetooth, loT, Zigbee™, Z-Wave Whip, Straight RF Antenna 615MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 0dBi, 3.5dBi N Type Female Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51OM1027-ND - DigiKey
Thief River Falls, MN, United States
787.5MHz, 2.205GHz 4G, 5G, Bluetooth, loT, Zigbee™, Z-Wave Whip, Straight RF Antenna 615MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 0dBi, 3.5dBi N Type Female Connector Mount

787.5MHz, 2.205GHz 4G, 5G, Bluetooth, loT, Zigbee™, Z-Wave Whip, Straight RF Antenna 615MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 0dBi, 3.5dBi N Type Female Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51OM1027-ND
Product Name RF Antennas
Applications 4G, 5G, Bluetooth, loT, Zigbee™, Z-Wave
Primary Frequency Range 787.5 to 2205.0 MHz
Gain 0.0 to 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195890-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Cellular, Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details