Pasternack RF Antennas PE51OM1020

Description
698-960/1710-2700 MHz 3/4 dBi Om
Request a Quote Datasheet
Description
698-960/1710-2700 MHz 3/4 dBi Om
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51OM1020-ND - DigiKey
Thief River Falls, MN, United States
698-960/1710-2700 MHz 3/4 dBi Om

698-960/1710-2700 MHz 3/4 dBi Om

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51OM1020-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 802.11, IoT, LoRa, LPWAN, LTE-M, M2M, NB-IoT, Wi-Fi
Primary Frequency Range 1699.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details