Pasternack RF Antennas PE51OM1019

Description
900 MHz 8 dBi Omni-directional A
Request a Quote Datasheet
Description
900 MHz 8 dBi Omni-directional A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51OM1019-ND - DigiKey
Thief River Falls, MN, United States
900 MHz 8 dBi Omni-directional A

900 MHz 8 dBi Omni-directional A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51OM1019-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, LoRa, LPWAN, WLAN
Primary Frequency Range 914.0 MHz
Gain 8 dB
VSWR 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118308-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details