900 MHz 3 dBi Omni-directional A
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51OM1017-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, LoRa, LPWAN, WLAN |
| Primary Frequency Range | 914.0 MHz |
| Gain | 3 dB |
| VSWR | 1.6 :1 |
Right hand circular polarised