2.4 / 5 GHz 4/6 dBi Omni-Directi
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51OM1012-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11a/b/g/n/ac |
| Primary Frequency Range | 4125.0 MHz |
| Gain | 4 dB |
| VSWR | 1.8 :1 |
Linear, Vertical