Pasternack RF Antennas PE51OM1006

Description
2.4/ 5 GHz 6 dBi Dual Band / Dua
Request a Quote Datasheet
Description
2.4/ 5 GHz 6 dBi Dual Band / Dua
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51OM1006-ND - DigiKey
Thief River Falls, MN, United States
2.4/ 5 GHz 6 dBi Dual Band / Dua

2.4/ 5 GHz 6 dBi Dual Band / Dua

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51OM1006-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/ac, Wi-Fi, WiMax™
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2766672 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details