445MHz General Purpose Whip, Straight RF Antenna 420MHz ~ 470MHz 5dBi NMO Magnetic
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51MP1007-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 445.0 MHz |
| Gain | 5 dB |
Vertical