450MHz General Purpose Whip, Straight RF Antenna 380MHz ~ 520MHz 2dBi NMO Magnetic
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51MP1005-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 450.0 MHz |
| Gain | 2 dB |
Right hand circular polarised