Pasternack RF Antennas PE51MP1004

Description
159MHz General Purpose Whip, Straight RF Antenna 144MHz ~ 174MHz 3dBi NMO Magnetic
Request a Quote Datasheet
Description
159MHz General Purpose Whip, Straight RF Antenna 144MHz ~ 174MHz 3dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51MP1004-ND - DigiKey
Thief River Falls, MN, United States
159MHz General Purpose Whip, Straight RF Antenna 144MHz ~ 174MHz 3dBi NMO Magnetic

159MHz General Purpose Whip, Straight RF Antenna 144MHz ~ 174MHz 3dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51MP1004-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 159.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Antennas - 2344657-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details