2.4 GHz 5 dBi Omni Antenna w/ Ma
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE51MO1004-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11b/g/n, ISM, Wi-Fi, WLAN |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 5 dB |
| VSWR | 1.5 :1 |
Vertical