Pasternack RF Antennas PE51MO1002

Description
2.4 GHz/900 MHz 3 dBi Omni Anten
Request a Quote Datasheet
Description
2.4 GHz/900 MHz 3 dBi Omni Anten
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51MO1002-ND - DigiKey
Thief River Falls, MN, United States
2.4 GHz/900 MHz 3 dBi Omni Anten

2.4 GHz/900 MHz 3 dBi Omni Anten

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51MO1002-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 802.11b/g/n, Bluetooth, GSM, IoT, ISM, RFID
Primary Frequency Range 930.0 to 2450.0 MHz
Gain 3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2118898-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, ISM, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details