28DB NMO GPS COMBO ANT LL195 CBL Product overview: PE51GPS1003 from Pasternack is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PE51GPS1003 can be used for catalog matching and distributor lookup.
1.5925GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.615GHz 28dB NMO
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 875-PE51GPS1003 | 6099-PE51GPS1003-ND |
| Product Name | Rf Antenna | RF Antennas |
| Applications | RF Testing | GPS; GLONASS, GPS |
| Primary Frequency Range | 1575.0 to 1615.0 MHz | 1592.5 MHz |
| Technology Type | Module | Module |
| Gain | 28 dB |
Vertical