Pasternack RF Antennas PE51FP1016

Description
752MHz, 883MHz, 1.94GHz, 2.45GHz, 3.8GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Module RF Antenna 698MHz ~ 806MHz, 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.2GHz ~ 2.7GHz, 3.4GHz ~ 4.2GHz 5dBi, 6dBi, 7dBi, 7.5dBi, 8.5dBi 4.3/10 - Female Wall Mount
Request a Quote Datasheet
Description
752MHz, 883MHz, 1.94GHz, 2.45GHz, 3.8GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Module RF Antenna 698MHz ~ 806MHz, 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.2GHz ~ 2.7GHz, 3.4GHz ~ 4.2GHz 5dBi, 6dBi, 7dBi, 7.5dBi, 8.5dBi 4.3/10 - Female Wall Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51FP1016-ND - DigiKey
Thief River Falls, MN, United States
752MHz, 883MHz, 1.94GHz, 2.45GHz, 3.8GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Module RF Antenna 698MHz ~ 806MHz, 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.2GHz ~ 2.7GHz, 3.4GHz ~ 4.2GHz 5dBi, 6dBi, 7dBi, 7.5dBi, 8.5dBi 4.3/10 - Female Wall Mount

752MHz, 883MHz, 1.94GHz, 2.45GHz, 3.8GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Module RF Antenna 698MHz ~ 806MHz, 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.2GHz ~ 2.7GHz, 3.4GHz ~ 4.2GHz 5dBi, 6dBi, 7dBi, 7.5dBi, 8.5dBi 4.3/10 - Female Wall Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51FP1016-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Primary Frequency Range 752.0 to 3800.0 MHz
Gain 5 to 8.5 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-1 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details