Pasternack RF Antennas PE51FP1015

Description
657.5MHz, 829MHz, 2.205GHz, 3.75GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Panel RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.9GHz ~ 6GHz 5.5dBi, 6dBi, 7dBi, 6dBi, 6.5dBi 4.3/10 - Female (2) Wall Mount
Request a Quote Datasheet
Description
657.5MHz, 829MHz, 2.205GHz, 3.75GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Panel RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.9GHz ~ 6GHz 5.5dBi, 6dBi, 7dBi, 6dBi, 6.5dBi 4.3/10 - Female (2) Wall Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE51FP1015-ND - DigiKey
Thief River Falls, MN, United States
657.5MHz, 829MHz, 2.205GHz, 3.75GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Panel RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.9GHz ~ 6GHz 5.5dBi, 6dBi, 7dBi, 6dBi, 6.5dBi 4.3/10 - Female (2) Wall Mount

657.5MHz, 829MHz, 2.205GHz, 3.75GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Panel RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.9GHz ~ 6GHz 5.5dBi, 6dBi, 7dBi, 6dBi, 6.5dBi 4.3/10 - Female (2) Wall Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE51FP1015-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Primary Frequency Range 657.5 to 5450.0 MHz
Gain 5.5 to 7 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details